KEMET Electronics Corporation Ceramic Capacitors C0402C279B5GACTU

Description
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C279B5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C279B5GACTUDKR-ND
Ceramic Capacitors 399-C0402C279B5GACTUDKR-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C279B5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C279B5GACTUTR-ND
Ceramic Capacitors 399-C0402C279B5GACTUTR-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C279B5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C279B5GACTUCT-ND
Ceramic Capacitors 399-C0402C279B5GACTUCT-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1806315 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1806315
MLCCs - Multilayer Ceramic Capacitors 1806315
KEMET C0402C279B5GACTU

KEMET C0402C279B5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1806470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1806470
MLCCs - Multilayer Ceramic Capacitors 1806470
KEMET C0402C279B5GACTU

KEMET C0402C279B5GACTU

Supplier's Site
Cap, 2.7Pf, 50V, C0G/np0, 0402; Capacitance Kemet - 45AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, C0G/np0, 0402; Capacitance Kemet
45AC6442
Cap, 2.7Pf, 50V, C0G/np0, 0402; Capacitance Kemet 45AC6442
CAP, 2.7PF, 50V, C0G/NP0, 0402; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 2.7PF, 50V, C0G/NP0, 0402; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
2.70Pf 50.0V Rohs Compliant Kemet - 32X6817 - Newark, An Avnet Company
Chicago, IL, United States
2.70Pf 50.0V Rohs Compliant Kemet
32X6817
2.70Pf 50.0V Rohs Compliant Kemet 32X6817
2.70PF 50.0V ROHS COMPLIANT: YES

2.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 92AH4316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
92AH4316
Cap, 2.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 92AH4316
CAP, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C279B5GACTUDKR-ND 399-C0402C279B5GACTUTR-ND 1806315 45AC6442 32X6817
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.7Pf, 50V, C0G/np0, 0402; Capacitance Kemet 2.70Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details