KEMET Electronics Corporation Ceramic Capacitors C0402C272J4JAC7210

Description
CAP CER 0402 2.7NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.7NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C272J4JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.7NF 16VDC U2J

CAP CER 0402 2.7NF 16VDC U2J

Buy Now Datasheet
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5603
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5603
CAP, 2700PF, 16V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2700PF, 16V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C272J4JAC7210TR-ND 32AK5603
Product Name Ceramic Capacitors Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers