KEMET Electronics Corporation Ceramic Capacitors C0402C272G4JACTU

Description
CAP CER 0402 2.7NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.7NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C272G4JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C272G4JACTUTR-ND
Ceramic Capacitors 399-C0402C272G4JACTUTR-ND
CAP CER 0402 2.7NF 16VDC U2J

CAP CER 0402 2.7NF 16VDC U2J

Buy Now Datasheet
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5595
Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5595
CAP, 2700PF, 16V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2700PF, 16V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C272G4JACTUTR-ND 32AK5595
Product Name Ceramic Capacitors Cap, 2700Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers