KEMET Electronics Corporation Ceramic Capacitors C0402C271F5GACTU

Description
CAP CER 270PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 270PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C271F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C271F5GACTUDKR-ND
Ceramic Capacitors 399-C0402C271F5GACTUDKR-ND
CAP CER 270PF 50V C0G/NP0 0402

CAP CER 270PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C271F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C271F5GACTUTR-ND
Ceramic Capacitors 399-C0402C271F5GACTUTR-ND
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C271F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C271F5GACTUCT-ND
Ceramic Capacitors 399-C0402C271F5GACTUCT-ND
CAP CER 270PF 50V C0G/NP0 0402

CAP CER 270PF 50V C0G/NP0 0402

Buy Now Datasheet
270.pf 50.0V Rohs Compliant Kemet - 08P7018 - Newark, An Avnet Company
Chicago, IL, United States
270.pf 50.0V Rohs Compliant Kemet
08P7018
270.pf 50.0V Rohs Compliant Kemet 08P7018
270.PF 50.0V ROHS COMPLIANT: YES

270.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C271F5GACTUDKR-ND 399-C0402C271F5GACTUTR-ND 08P7018
Product Name Ceramic Capacitors Ceramic Capacitors 270.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details