KEMET Electronics Corporation Ceramic Capacitors C0402C242J8JACAUTO7210

Description
CAP CER 0402 2.4NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.4NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C242J8JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.4NF 10VDC U2J

CAP CER 0402 2.4NF 10VDC U2J

Buy Now Datasheet
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5566
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5566
CAP, 2400PF, 10V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2400PF, 10V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C242J8JACAUTO7210TR-ND 32AK5566
Product Name Ceramic Capacitors Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details