KEMET Electronics Corporation Ceramic Capacitors C0402C242J4JACAUTO

Description
CAP CER 0402 2.4NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.4NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C242J4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.4NF 16VDC U2J

CAP CER 0402 2.4NF 16VDC U2J

Buy Now Datasheet
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5561
Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5561
CAP, 2400PF, 16V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2400PF, 16V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C242J4JACAUTOTR-ND 32AK5561
Product Name Ceramic Capacitors Cap, 2400Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details