KEMET Electronics Corporation Ceramic Capacitors C0402C242F8JAC7210

Description
CAP CER 0402 2.4NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 2.4NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C242F8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.4NF 10VDC U2J

CAP CER 0402 2.4NF 10VDC U2J

Buy Now Datasheet
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5552
Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5552
CAP, 2400PF, 10V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 2400PF, 10V, MLCC, 0402; Capacitance:2400pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C242F8JAC7210TR-ND 32AK5552
Product Name Ceramic Capacitors Cap, 2400Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details