KEMET Electronics Corporation Ceramic Capacitors C0402C241K8HACTU

Description
240pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
240pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C241K8HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C241K8HACTUTR-ND
Ceramic Capacitors 399-C0402C241K8HACTUTR-ND
240pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)

240pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0402C241K8HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details