KEMET Electronics Corporation Ceramic Capacitors C0402C224K9PACTU

Description
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4886-2-ND
Ceramic Capacitors 399-4886-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-4886-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4886-6-ND
Ceramic Capacitors 399-4886-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-4886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4886-1-ND
Ceramic Capacitors 399-4886-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8015114P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8015114P
MLCCs - Multilayer Ceramic Capacitors 8015114P
KEMET C0402C224K9PACTU

KEMET C0402C224K9PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8015114 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8015114
MLCCs - Multilayer Ceramic Capacitors 8015114
KEMET C0402C224K9PACTU

KEMET C0402C224K9PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466390 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466390
MLCCs - Multilayer Ceramic Capacitors 1466390
KEMET C0402C224K9PACTU

KEMET C0402C224K9PACTU

Supplier's Site
Singapore, Singapore
SMD 0.22uF 6.3V Capacitor
60-C0402C224K9PACTU
SMD 0.22uF 6.3V Capacitor 60-C0402C224K9PACTU
0.22uF 6.3V X5R Ceramic MLCC Capacitor 0402 SMD Product overview: C0402C224K9PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C224K9PACTU can be used for catalog matching and distributor lookup.

0.22uF 6.3V X5R Ceramic MLCC Capacitor 0402 SMD Product overview: C0402C224K9PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C224K9PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402; Capacitance Kemet - 14N2169 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402; Capacitance Kemet
14N2169
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402; Capacitance Kemet 14N2169
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kemet - 36X2583 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kemet
36X2583
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kemet 36X2583
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4886-2-ND 399-4886-6-ND 8015114P 8015114 60-C0402C224K9PACTU 14N2169 36X2583
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.22uF 6.3V Capacitor Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details