KEMET Electronics Corporation Ceramic Capacitors C0402C222K3GECAUTO7411

Description
2200pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C222K3GECAUTO7411TR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C222K3GECAUTO7411CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.2NF 25V C0G 10%

CAP CER 0402 2.2NF 25V C0G 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C222K3GECAUTO7411DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 2.2NF 25V C0G 10%

CAP CER 0402 2.2NF 25V C0G 10%

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.0022uF 25V Capacitor
60-C0402C222K3GECAUTO7411
Automotive SMD 0.0022uF 25V Capacitor 60-C0402C222K3GECAUTO7411
Cap Ceramic 0.0022uF 25V C0G 10% Pad SMD 0402 125°C Extreme Low ESR Automotive T/R Product overview: C0402C222K3GECAUTO74 11 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C222K3GECAUT O7411 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 25V C0G 10% Pad SMD 0402 125°C Extreme Low ESR Automotive T/R Product overview: C0402C222K3GECAUTO7411 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C222K3GECAUTO7411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 25V, Mlcc, 0402 Rohs Compliant Kemet - 67AH8998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 25V, Mlcc, 0402 Rohs Compliant Kemet
67AH8998
Cap, Aec-Q200, 2200Pf, 25V, Mlcc, 0402 Rohs Compliant Kemet 67AH8998
CAP, AEC-Q200, 2200PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C222K3GECAUTO7411TR-ND 399-C0402C222K3GECAUTO7411DKR-ND 60-C0402C222K3GECAUTO7411 67AH8998
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.0022uF 25V Capacitor Cap, Aec-Q200, 2200Pf, 25V, Mlcc, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details