2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0402 2.2NF 50V X7R 5%
CAP CER 0402 2.2NF 50V X7R 5%
CAP CER 0402 2.2NF 50V X7R 5%
CAP CER 0402 2.2NF 50V X7R 5%
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C222J5RECAUTOTR-ND | 399-C0402C222J5RECAUTODKR-ND | C0402C222J5RECAUTO | C0402C222J5RECAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, ESD Protection |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |