KEMET Electronics Corporation Ceramic Capacitors C0402C222J5RALTU

Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C222J5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C222J5RALTUTR-ND
Ceramic Capacitors 399-C0402C222J5RALTUTR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
2200Pf 50.0V Rohs Compliant Kemet - 29M4173 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 50.0V Rohs Compliant Kemet
29M4173
2200Pf 50.0V Rohs Compliant Kemet 29M4173
2200PF 50.0V ROHS COMPLIANT: NO

2200PF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C222J5RALTUTR-ND 29M4173
Product Name Ceramic Capacitors 2200Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers