CAP CER 2200PF 25V C0G/NP0 0402
CAP CER 2200PF 25V C0G/NP0 0402
CAP CER 2200PF 25V C0G/NP0 0402
2200PF 25.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C222G3GACTUTR-ND | 399-C0402C222G3GACTUDKR-ND | 86AC0193 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200Pf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |