KEMET Electronics Corporation Ceramic Capacitors C0402C221M5TACTU

Description
CAP CER 0402 220PF 50VDC X8G
Request a Quote Datasheet
Description
CAP CER 0402 220PF 50VDC X8G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C221M5TACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C221M5TACTUTR-ND
Ceramic Capacitors 399-C0402C221M5TACTUTR-ND
CAP CER 0402 220PF 50VDC X8G

CAP CER 0402 220PF 50VDC X8G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0402C221M5TACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details