KEMET Electronics Corporation Ceramic Capacitors C0402C221K5GACTU

Description
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C221K5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C221K5GACTUCT-ND
Ceramic Capacitors 399-C0402C221K5GACTUCT-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C221K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C221K5GACTUTR-ND
Ceramic Capacitors 399-C0402C221K5GACTUTR-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C221K5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C221K5GACTUDKR-ND
Ceramic Capacitors 399-C0402C221K5GACTUDKR-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 220Pf, 50V, 10%, C0G/np0, 0402; Capacitance Kemet - 67AC7902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, C0G/np0, 0402; Capacitance Kemet
67AC7902
Cap, 220Pf, 50V, 10%, C0G/np0, 0402; Capacitance Kemet 67AC7902
CAP, 220PF, 50V, 10%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
0402,npo,220Pf,10%,50V,tr,hazmat Rohs Compliant Kemet - 33AH2362 - Newark, An Avnet Company
Chicago, IL, United States
0402,npo,220Pf,10%,50V,tr,hazmat Rohs Compliant Kemet
33AH2362
0402,npo,220Pf,10%,50V,tr,hazmat Rohs Compliant Kemet 33AH2362
0402,NPO,220PF,10%,5 0V,TR,HAZMAT ROHS COMPLIANT: YES

0402,NPO,220PF,10%,50V,TR,HAZMAT ROHS COMPLIANT: YES

Supplier's Site Datasheet
220.pf 50.0V Rohs Compliant Kemet - 51P1872 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 50.0V Rohs Compliant Kemet
51P1872
220.pf 50.0V Rohs Compliant Kemet 51P1872
220.PF 50.0V ROHS COMPLIANT: YES

220.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C221K5GACTUCT-ND 399-C0402C221K5GACTUDKR-ND 67AC7902 33AH2362
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, 10%, C0G/np0, 0402; Capacitance Kemet 0402,npo,220Pf,10%,50V,tr,hazmat Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers