KEMET Electronics Corporation Ceramic Capacitors C0402C221J8RACTU

Description
CAP CER 220PF 10V X7R 0402
Request a Quote Datasheet
Description
CAP CER 220PF 10V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C221J8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C221J8RACTUTR-ND
Ceramic Capacitors 399-C0402C221J8RACTUTR-ND
CAP CER 220PF 10V X7R 0402

CAP CER 220PF 10V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C221J8RACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0402C221J8RACTU
Capacitors - Ceramic Capacitors C0402C221J8RACTU
CAP CER 0402

CAP CER 0402

Supplier's Site
220.pf 10.0V Rohs Compliant Kemet - 32X6780 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 10.0V Rohs Compliant Kemet
32X6780
220.pf 10.0V Rohs Compliant Kemet 32X6780
220.PF 10.0V ROHS COMPLIANT: YES

220.PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C221J8RACTUTR-ND C0402C221J8RACTU 32X6780
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 220.pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details