22pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
22pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
22pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 22PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 22PF 16V X7R 0402
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C220K4RACAUTOTR-ND | 399-C0402C220K4RACAUTODKR-ND | 66AJ6944 | C0402C220K4RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |