KEMET Electronics Corporation Ceramic Capacitors C0402C220K4GACTU

Description
22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C220K4GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C220K4GACTUDKR-ND
Ceramic Capacitors 399-C0402C220K4GACTUDKR-ND
22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C220K4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C220K4GACTUTR-ND
Ceramic Capacitors 399-C0402C220K4GACTUTR-ND
22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C220K4GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C220K4GACTUCT-ND
Ceramic Capacitors 399-C0402C220K4GACTUCT-ND
22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402, Full Reel; Capacitance Kemet - 02E2411 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402, Full Reel; Capacitance Kemet
02E2411
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402, Full Reel; Capacitance Kemet 02E2411
MLCC CAPACITOR, 22PF, 16V, C0G, 10%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 22PF, 16V, C0G, 10%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402; Capacitance Kemet - 07X0697 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402; Capacitance Kemet
07X0697
Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402; Capacitance Kemet 07X0697
MLCC CAPACITOR, 22PF, 16V, C0G, 10%, 0402; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

MLCC CAPACITOR, 22PF, 16V, C0G, 10%, 0402; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C220K4GACTUDKR-ND 399-C0402C220K4GACTUTR-ND 02E2411 07X0697
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402, Full Reel; Capacitance Kemet Mlcc Capacitor, 22Pf, 16V, C0G, 10%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details