200pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
200.PF 200V ROHS COMPLIANT: YES
CAP CER 200PF 200V C0G/NP0 0402
CAP CER 200PF 200V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C201J2GACAUTOTR-ND | 86AC0143 | C0402C201J2GACAUTO | C0402C201J2GACAUTO |
| Product Name | Ceramic Capacitors | 200.pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |