KEMET Electronics Corporation Ceramic Capacitors C0402C200F4HACAUTO

Description
20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C200F4HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C200F4HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C200F4HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

20pF ±1% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C200F4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C200F4HACAUTO
Ceramic Capacitors C0402C200F4HACAUTO
CAP CER 0402 20PF 16V ULTRA STAB

CAP CER 0402 20PF 16V ULTRA STAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C200F4HACAUTODKR-ND 399-C0402C200F4HACAUTOTR-ND C0402C200F4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DGH505Q2R7 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers