CAP CER 0402
1800PF 25.0V ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C182J3RALTUTR-ND | C0402C182J3RALTU | 32X6755 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1800Pf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |