KEMET Electronics Corporation Ceramic Capacitors C0402C181J3RAC3121

Description
CAP CER 180PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 180PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C181J3RAC3121TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 25V X7R 0402

CAP CER 180PF 25V X7R 0402

Buy Now Datasheet
180.pf 25.0V Rohs Compliant Kemet - 86AC0119 - Newark, An Avnet Company
Chicago, IL, United States
180.pf 25.0V Rohs Compliant Kemet
86AC0119
180.pf 25.0V Rohs Compliant Kemet 86AC0119
180.PF 25.0V ROHS COMPLIANT: YES

180.PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C181J3RAC3121TR-ND 86AC0119
Product Name Ceramic Capacitors 180.pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details