KEMET Electronics Corporation Ceramic Capacitors C0402C181J3GACTU

Description
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15304-1-ND
Ceramic Capacitors 399-15304-1-ND
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15304-2-ND
Ceramic Capacitors 399-15304-2-ND
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15304-6-ND
Ceramic Capacitors 399-15304-6-ND
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
180.pf 25.0V Rohs Compliant Kemet - 08P6986 - Newark, An Avnet Company
Chicago, IL, United States
180.pf 25.0V Rohs Compliant Kemet
08P6986
180.pf 25.0V Rohs Compliant Kemet 08P6986
180.PF 25.0V ROHS COMPLIANT: YES

180.PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15304-1-ND 399-15304-6-ND 08P6986
Product Name Ceramic Capacitors Ceramic Capacitors 180.pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details