KEMET Electronics Corporation SMD 1.5nF 50V Capacitor C0402C152K5RACTU

Description
Cap Ceramic 1.5nF 50V X7R 10% 0402 SMD T/R Product overview: C0402C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C152K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1.5nF 50V X7R 10% 0402 SMD T/R Product overview: C0402C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C152K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5nF 50V Capacitor
60-C0402C152K5RACTU
SMD 1.5nF 50V Capacitor 60-C0402C152K5RACTU
Cap Ceramic 1.5nF 50V X7R 10% 0402 SMD T/R Product overview: C0402C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C152K5RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 1.5nF 50V X7R 10% 0402 SMD T/R Product overview: C0402C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C152K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0402C152K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K5RACTUCT-ND
Ceramic Capacitors 399-C0402C152K5RACTUCT-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C152K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K5RACTUTR-ND
Ceramic Capacitors 399-C0402C152K5RACTUTR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C152K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K5RACTUDKR-ND
Ceramic Capacitors 399-C0402C152K5RACTUDKR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C152K5RACTU - 865394-C0402C152K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C152K5RACTU
865394-C0402C152K5RACTU
Ceramic Capacitors - C0402C152K5RACTU 865394-C0402C152K5RACTU
Manufacturer: Kemet Win Source Part Number: 865394-C0402C152K5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0402C152K5RAC7867, C0402C152K5RAC, 399-1029-2, 399-1029-1, 399-1029-6

Manufacturer: Kemet
Win Source Part Number: 865394-C0402C152K5RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0402C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0402C152K5RAC7867, C0402C152K5RAC, 399-1029-2, 399-1029-1, 399-1029-6

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402; Capacitance Kemet - 03C3044 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402; Capacitance Kemet
03C3044
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402; Capacitance Kemet 03C3044
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet - 01J3924 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet
01J3924
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet 01J3924
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet - 53M7156 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
53M7156
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet 53M7156
Multilayer Ceramic Capacitor, C Series, 1500 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1500 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0402C152K5RACTU 399-C0402C152K5RACTUCT-ND 399-C0402C152K5RACTUDKR-ND 865394-C0402C152K5RACTU 03C3044 01J3924 53M7156
Product Name SMD 1.5nF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0402C152K5RACTU Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402; Capacitance Kemet Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 1500 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details