KEMET Electronics Corporation Ceramic Capacitors C0402C152K3GACTU

Description
1500pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C152K3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K3GACTUTR-ND
Ceramic Capacitors 399-C0402C152K3GACTUTR-ND
1500pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1500pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C152K3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K3GACTUCT-ND
Ceramic Capacitors 399-C0402C152K3GACTUCT-ND
CAP CER 1500PF 25V C0G/NP0 0402

CAP CER 1500PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C152K3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C152K3GACTUDKR-ND
Ceramic Capacitors 399-C0402C152K3GACTUDKR-ND
CAP CER 1500PF 25V C0G/NP0 0402

CAP CER 1500PF 25V C0G/NP0 0402

Buy Now Datasheet
1500Pf 25.0V Rohs Compliant Kemet - 08P6978 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 25.0V Rohs Compliant Kemet
08P6978
1500Pf 25.0V Rohs Compliant Kemet 08P6978
1500PF 25.0V ROHS COMPLIANT: YES

1500PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C152K3GACTUTR-ND 399-C0402C152K3GACTUDKR-ND 08P6978
Product Name Ceramic Capacitors Ceramic Capacitors 1500Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers