KEMET Electronics Corporation Ceramic Capacitors C0402C151K8RACTU

Description
CAP CER 150PF 10V X7R 0402
Request a Quote Datasheet
Description
CAP CER 150PF 10V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C151K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C151K8RACTUCT-ND
Ceramic Capacitors 399-C0402C151K8RACTUCT-ND
CAP CER 150PF 10V X7R 0402

CAP CER 150PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C151K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C151K8RACTUDKR-ND
Ceramic Capacitors 399-C0402C151K8RACTUDKR-ND
CAP CER 150PF 10V X7R 0402

CAP CER 150PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C151K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C151K8RACTUTR-ND
Ceramic Capacitors 399-C0402C151K8RACTUTR-ND
150pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0402C151K8RACTUCT-ND 399-C0402C151K8RACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details