150pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
150pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
150pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 150PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 150PF, 16V, MLCC, 0402; Capacitance:150pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14423-1-ND | 399-14423-6-ND | 25AK0444 | 32AK8262 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 150Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet | Cap, 150Pf, 16V, Mlcc, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |