CAP CER 150PF 250V C0G/NP0 0402
CAP CER 150PF 250V C0G/NP0 0402
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0402C151JAGAC7867 | C0402C151JAGAC7867 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |