KEMET Electronics Corporation Ceramic Capacitors C0402C151J1GACAUTO

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15852-2-ND
Ceramic Capacitors 399-15852-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15852-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15852-6-ND
Ceramic Capacitors 399-15852-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15852-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15852-1-ND
Ceramic Capacitors 399-15852-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
150.pf 100V Rohs Compliant Kemet - 86AC0052 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 100V Rohs Compliant Kemet
86AC0052
150.pf 100V Rohs Compliant Kemet 86AC0052
150.PF 100V ROHS COMPLIANT: YES

150.PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15852-2-ND 399-15852-6-ND 86AC0052
Product Name Ceramic Capacitors Ceramic Capacitors 150.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details