KEMET Electronics Corporation Ceramic Capacitors C0402C131J2GACAUTO

Description
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C131J2GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C131J2GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C131J2GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
130PF 200V Capacitor
60-C0402C131J2GACAUTO
130PF 200V Capacitor 60-C0402C131J2GACAUTO
CAP CER 130PF 200V C0G/NP0 0402 Product overview: C0402C131J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C131J2GACAUT O can be used for catalog matching and distributor lookup.

CAP CER 130PF 200V C0G/NP0 0402 Product overview: C0402C131J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C131J2GACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
130.pf 200V Rohs Compliant Kemet - 86AC0030 - Newark, An Avnet Company
Chicago, IL, United States
130.pf 200V Rohs Compliant Kemet
86AC0030
130.pf 200V Rohs Compliant Kemet 86AC0030
130.PF 200V ROHS COMPLIANT: YES

130.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C131J2GACAUTOTR-ND 399-C0402C131J2GACAUTODKR-ND 60-C0402C131J2GACAUTO 86AC0030
Product Name Ceramic Capacitors Ceramic Capacitors 130PF 200V Capacitor 130.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers