KEMET Electronics Corporation Ceramic Capacitors C0402C131G5GACTU

Description
CAP CER 130PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 130PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C131G5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C131G5GACTUCT-ND
Ceramic Capacitors 399-C0402C131G5GACTUCT-ND
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C131G5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C131G5GACTUTR-ND
Ceramic Capacitors 399-C0402C131G5GACTUTR-ND
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C131G5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C131G5GACTUDKR-ND
Ceramic Capacitors 399-C0402C131G5GACTUDKR-ND
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0402C131G5GACTUCT-ND 399-C0402C131G5GACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details