0.012µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Capacitor,Ceramic,12
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C123M4RACTUTR-ND | 29M4160 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,12Nf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0120 microF |