1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 1200PF 50V X7R 0402
CAP CER 1200PF 50V X7R 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C122K5RACAUTOCT-ND | 399-C0402C122K5RACAUTODKR-ND | C0402C122K5RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |