KEMET Electronics Corporation Ceramic Capacitors C0402C121G5GACTU

Description
CAP CER 120PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 120PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C121G5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C121G5GACTUDKR-ND
Ceramic Capacitors 399-C0402C121G5GACTUDKR-ND
CAP CER 120PF 50V C0G/NP0 0402

CAP CER 120PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C121G5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C121G5GACTUCT-ND
Ceramic Capacitors 399-C0402C121G5GACTUCT-ND
CAP CER 120PF 50V C0G/NP0 0402

CAP CER 120PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C121G5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C121G5GACTUTR-ND
Ceramic Capacitors 399-C0402C121G5GACTUTR-ND
120pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

120pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
120.pf 50.0V Rohs Compliant Kemet - 08P6963 - Newark, An Avnet Company
Chicago, IL, United States
120.pf 50.0V Rohs Compliant Kemet
08P6963
120.pf 50.0V Rohs Compliant Kemet 08P6963
120.PF 50.0V ROHS COMPLIANT: YES

120.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C121G5GACTUDKR-ND 399-C0402C121G5GACTUCT-ND 08P6963
Product Name Ceramic Capacitors Ceramic Capacitors 120.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details