KEMET Electronics Corporation Ceramic Capacitors C0402C120D8GAC

Description
CAP CER 12PF 10V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 12PF 10V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C120D8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C120D8GAC-ND
Ceramic Capacitors 399-C0402C120D8GAC-ND
CAP CER 12PF 10V C0G/NP0 0402

CAP CER 12PF 10V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C120D8GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0402C120D8GAC
Capacitors - Ceramic Capacitors C0402C120D8GAC
12.0PF 10.0V

12.0PF 10.0V

Supplier's Site
12.0Pf 10.0V Rohs Compliant Kemet - 85AC9979 - Newark, An Avnet Company
Chicago, IL, United States
12.0Pf 10.0V Rohs Compliant Kemet
85AC9979
12.0Pf 10.0V Rohs Compliant Kemet 85AC9979
12.0PF 10.0V ROHS COMPLIANT: YES

12.0PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C120D8GAC-ND C0402C120D8GAC 85AC9979
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 12.0Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers