Cap Ceramic 0.0011uF 50V C0G 5% Pad SMD 0402 125°C Extreme Low ESR T/R Product overview: C0402C112J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0011uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0011uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C112J5GACTU can be used for catalog matching and distributor lookup.
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, MLCC, C0G, 1100PF, 50V, 0402; Capacitance:1100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C0402C112J5GACTU | 399-9948-6-ND | 399-9948-1-ND | 96Y6878 |
| Product Name | SMD 0.0011uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 1100Pf, 50V, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0011 microF | 0.0011 microF |