KEMET Electronics Corporation Ceramic Capacitors C0402C111M8JACAUTO

Description
110pF ±20% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
110pF ±20% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C111M8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C111M8JACAUTO-ND
Ceramic Capacitors C0402C111M8JACAUTO-ND
110pF ±20% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

110pF ±20% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C0402C111M8JACAUTO
CAP CER 110PF 10V U2J 0402

CAP CER 110PF 10V U2J 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number C0402C111M8JACAUTO-ND C0402C111M8JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers