KEMET Electronics Corporation Ceramic Capacitors C0402C109D8GACTU

Description
1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14876-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14876-2-ND
Ceramic Capacitors 399-14876-2-ND
1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14876-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14876-6-ND
Ceramic Capacitors 399-14876-6-ND
1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14876-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14876-1-ND
Ceramic Capacitors 399-14876-1-ND
1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
1.00Pf 10.0V Rohs Compliant Kemet - 85AC9963 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 10.0V Rohs Compliant Kemet
85AC9963
1.00Pf 10.0V Rohs Compliant Kemet 85AC9963
1.00PF 10.0V ROHS COMPLIANT: YES

1.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14876-2-ND 399-14876-6-ND 85AC9963
Product Name Ceramic Capacitors Ceramic Capacitors 1.00Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details