KEMET Electronics Corporation Ceramic Capacitors - C0402C106M9PAC7867 C0402C106M9PAC7867

Description
Manufacturer: Kemet Win Source Part Number: 914072-C0402C106M9PA C7867 Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-13069-6, C0402C106M9PACTU, 399-13069-1, 399-13069-2
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914072-C0402C106M9PA C7867 Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-13069-6, C0402C106M9PACTU, 399-13069-1, 399-13069-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C106M9PAC7867 - 914072-C0402C106M9PAC7867 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C106M9PAC7867
914072-C0402C106M9PAC7867
Ceramic Capacitors - C0402C106M9PAC7867 914072-C0402C106M9PAC7867
Manufacturer: Kemet Win Source Part Number: 914072-C0402C106M9PA C7867 Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-13069-6, C0402C106M9PACTU, 399-13069-1, 399-13069-2

Manufacturer: Kemet
Win Source Part Number: 914072-C0402C106M9PAC7867
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0402C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-13069-6, C0402C106M9PACTU, 399-13069-1, 399-13069-2

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-C0402C106M9PAC7867
10UF 6.3V Capacitor 60-C0402C106M9PAC7867
CAP CER 10UF 6.3V X5R 0402 Product overview: C0402C106M9PAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C106M9PAC786 7 can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: C0402C106M9PAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C106M9PAC7867 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0402C106M9PAC7867 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C106M9PAC7867
Ceramic Capacitors C0402C106M9PAC7867
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 914072-C0402C106M9PAC7867 60-C0402C106M9PAC7867 C0402C106M9PAC7867
Product Name Ceramic Capacitors - C0402C106M9PAC7867 10UF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers