KEMET Electronics Corporation Ceramic Capacitors C0402C105M4PACTU

Description
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12288-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12288-1-ND
Ceramic Capacitors 399-12288-1-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12288-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12288-6-ND
Ceramic Capacitors 399-12288-6-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12288-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12288-2-ND
Ceramic Capacitors 399-12288-2-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
1.00Uf 16.0V Rohs Compliant Kemet - 85AC9956 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 16.0V Rohs Compliant Kemet
85AC9956
1.00Uf 16.0V Rohs Compliant Kemet 85AC9956
1.00UF 16.0V ROHS COMPLIANT: YES

1.00UF 16.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Μf, 16V, 20%, X5R, 0402; Capacitance Kemet - 45AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 20%, X5R, 0402; Capacitance Kemet
45AC6413
Cap, 1Μf, 16V, 20%, X5R, 0402; Capacitance Kemet 45AC6413
CAP, 1µF, 16V, 20%, X5R, 0402; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1µF, 16V, 20%, X5R, 0402; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12288-1-ND 399-12288-6-ND 85AC9956 45AC6413
Product Name Ceramic Capacitors Ceramic Capacitors 1.00Uf 16.0V Rohs Compliant Kemet Cap, 1Μf, 16V, 20%, X5R, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details