KEMET Electronics Corporation SMD 10nF 16V Capacitor C0402C103K4RACTU

Description
MLCC Ceramic Capacitor 10nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C103K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C103K4RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MLCC Ceramic Capacitor 10nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C103K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C103K4RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 16V Capacitor
60-C0402C103K4RACTU
SMD 10nF 16V Capacitor 60-C0402C103K4RACTU
MLCC Ceramic Capacitor 10nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C103K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C103K4RACTU can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 10nF 16V X7R 10% 0402 SMD T/R Product overview: C0402C103K4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C103K4RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8015139P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8015139P
MLCCs - Multilayer Ceramic Capacitors 8015139P
KEMET C0402C103K4RACTU

KEMET C0402C103K4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8015139 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8015139
MLCCs - Multilayer Ceramic Capacitors 8015139
KEMET C0402C103K4RACTU

KEMET C0402C103K4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466395 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466395
MLCCs - Multilayer Ceramic Capacitors 1466395
KEMET C0402C103K4RACTU

KEMET C0402C103K4RACTU

Supplier's Site
Ceramic Capacitors - C0402C103K4RACTU - 1033595-C0402C103K4RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C103K4RACTU
1033595-C0402C103K4RACTU
Ceramic Capacitors - C0402C103K4RACTU 1033595-C0402C103K4RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033595-C0402C103K4R ACTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 16 V Length: 1 mm Voltage: 16 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Thickness: 558.8 µm Dielectric Material: Ceramic Height: 500 µm Material: Ceramic Number of Pins: 2 Width: 508 µm Dissipation Factor: 3.5 % Categories: Ceramic Capacitors Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402B103K160CT; EMK105B7103KV-F; 0402YC103KAT2A; CC0402KRX7R7BB103; GRM155R71C103KA01D; GRM155R71C103KA01J; CL05B103KB5NNNCC0402 C103K4RAC 7867; C0402C103K4RAC7867; C0402C103K4RACTU.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0402 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Lead Pitch: 300 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033595-C0402C103K4RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 1 mm
Voltage: 16 V
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Thickness: 558.8 µm
Dielectric Material: Ceramic
Height: 500 µm
Material: Ceramic
Number of Pins: 2
Width: 508 µm
Dissipation Factor: 3.5 %
Categories: Ceramic Capacitors
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): MC0402B103K160CT; EMK105B7103KV-F; 0402YC103KAT2A; CC0402KRX7R7BB103; GRM155R71C103KA01D; GRM155R71C103KA01J; CL05B103KB5NNNCC0402C103K4RAC 7867; C0402C103K4RAC7867; C0402C103K4RACTU.;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0402
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Lead Pitch: 300 µm
Dielectric: X7R

Buy Now
Ceramic Capacitors - 399-C0402C103K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103K4RACTUTR-ND
Ceramic Capacitors 399-C0402C103K4RACTUTR-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C103K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103K4RACTUCT-ND
Ceramic Capacitors 399-C0402C103K4RACTUCT-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C103K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103K4RACTUDKR-ND
Ceramic Capacitors 399-C0402C103K4RACTUDKR-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Kemet - 84H0795 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Kemet
84H0795
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Kemet 84H0795
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet - 07J4436 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet
07J4436
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet 07J4436
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet - 66W8706 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet
66W8706
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet 66W8706
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
16V 10nF X7R 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10nF X7R 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0402C103K4RACTU 8015139P 8015139 1033595-C0402C103K4RACTU 399-C0402C103K4RACTUTR-ND 399-C0402C103K4RACTUDKR-ND 84H0795 07J4436 66W8706 C0402C103K4RACTU
Product Name SMD 10nF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C0402C103K4RACTU Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Kemet Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details