KEMET Electronics Corporation Ceramic Capacitors C0402C103J3RECTU

Description
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C103J3RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103J3RECTUTR-ND
Ceramic Capacitors 399-C0402C103J3RECTUTR-ND
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C103J3RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103J3RECTUDKR-ND
Ceramic Capacitors 399-C0402C103J3RECTUDKR-ND
CAP CER 0402 10NF 25V X7R 5%

CAP CER 0402 10NF 25V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C103J3RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C103J3RECTUCT-ND
Ceramic Capacitors 399-C0402C103J3RECTUCT-ND
CAP CER 0402 10NF 25V X7R 5%

CAP CER 0402 10NF 25V X7R 5%

Buy Now Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Kemet - 02AH1222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Kemet
02AH1222
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Kemet 02AH1222
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C103J3RECTUTR-ND 399-C0402C103J3RECTUDKR-ND 02AH1222
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers