KEMET Electronics Corporation Ceramic Capacitors C0402C102M5GECAUTO

Description
1000pF ±20% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C102M5GECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C102M5GECAUTO-ND
Ceramic Capacitors C0402C102M5GECAUTO-ND
1000pF ±20% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±20% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C102M5GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C102M5GECAUTO
Ceramic Capacitors C0402C102M5GECAUTO
CAP CER 0402 1NF 50V C0G 20%

CAP CER 0402 1NF 50V C0G 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C102M5GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C102M5GECAUTO
Capacitors - Ceramic Capacitors C0402C102M5GECAUTO
CAP CER 0402 1NF 50V C0G 20%

CAP CER 0402 1NF 50V C0G 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C102M5GECAUTO-ND C0402C102M5GECAUTO C0402C102M5GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details