KEMET Electronics Corporation Ceramic Capacitors C0402C102K5RACAUTO

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12980-1-ND
Ceramic Capacitors 399-12980-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12980-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12980-6-ND
Ceramic Capacitors 399-12980-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12980-2-ND
Ceramic Capacitors 399-12980-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.001uF 50V Capacitor
60-C0402C102K5RACAUTO
Automotive SMD 0.001uF 50V Capacitor 60-C0402C102K5RACAUTO
Cap Ceramic 0.001uF 50V X7R 10% Pad SMD 0402 125°C Automotive T/R Product overview: C0402C102K5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C102K5RACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V X7R 10% Pad SMD 0402 125°C Automotive T/R Product overview: C0402C102K5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C102K5RACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330952-C0402C102K5RACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330952-C0402C102K5RACAUTO
Capacitors - Ceramic Capacitors 1330952-C0402C102K5RACAUTO
Manufacturer: Kemet Win Source Part Number: 1330952-C0402C102K5R ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive, Bypass, Decoupling Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-12980-6,399-1298 0-1,399-12980-2 Base Product Number: C0402C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330952-C0402C102K5RACAUTO
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive, Bypass, Decoupling
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-12980-6,399-12980-1,399-12980-2
Base Product Number: C0402C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet - 76AH8271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet
76AH8271
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet 76AH8271
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet - 76AH8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet
76AH8270
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet 76AH8270
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0402C102K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C102K5RACAUTO
Ceramic Capacitors C0402C102K5RACAUTO
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12980-1-ND 399-12980-6-ND 60-C0402C102K5RACAUTO 1330952-C0402C102K5RACAUTO 76AH8271 C0402C102K5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.001uF 50V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details