KEMET Electronics Corporation Ceramic Capacitors C0402C102J5JACTU

Description
1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13381-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13381-6-ND
Ceramic Capacitors 399-13381-6-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13381-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13381-1-ND
Ceramic Capacitors 399-13381-1-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13381-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13381-2-ND
Ceramic Capacitors 399-13381-2-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-13381-6-ND 399-13381-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details