CAP CER 100PF 50V NP0 0402
100pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 100PF 50V NP0 0402
100.PF 50.0V ROHS COMPLIANT: NO
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C101K5GALTUCT-ND | 399-C0402C101K5GALTUDKR-ND | 13M6314 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 100.pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |