100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
MLCC CAPACITOR, 100PF, 16V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
CAP, 100PF, 16V, 10%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C101K4GAC7867DKR-ND | 399-C0402C101K4GAC7867CT-ND | 26H0078 | 94Y9815 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 100Pf, 16V, C0G, 10%, 0402, Full Reel; Capacitance Kemet | Cap, 100Pf, 16V, 10%, C0G/np0, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |