CAP CER 10PF 10V C0G/NP0 0402
CAP, 10PF, 10V, 2%, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
10.0PF 10.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C100G8GACTUTR-ND | 45AC6401 | 85AC9881 | C0402C100G8GACTU |
| Product Name | Ceramic Capacitors | Cap, 10Pf, 10V, 2%, C0G/np0, 0402; Capacitance Kemet | 10.0Pf 10.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |