KEMET Electronics Corporation Ceramic Capacitors C0201C330J8GACTU

Description
33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0201C330J8GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C330J8GACTUDKR-ND
Ceramic Capacitors 399-C0201C330J8GACTUDKR-ND
33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C330J8GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C330J8GACTUCT-ND
Ceramic Capacitors 399-C0201C330J8GACTUCT-ND
33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C330J8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C330J8GACTUTR-ND
Ceramic Capacitors 399-C0201C330J8GACTUTR-ND
33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 33Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet - 96Y9181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet
96Y9181
Cap, 33Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet 96Y9181
CAP, 33PF, 10V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 10V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0201C330J8GACTUDKR-ND 399-C0201C330J8GACTUCT-ND 96Y9181
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers