KEMET Electronics Corporation Ceramic Capacitors C0201C270J8GACTU

Description
CAP CER 27PF 10V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 27PF 10V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0201C270J8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C270J8GACTUTR-ND
Ceramic Capacitors 399-C0201C270J8GACTUTR-ND
CAP CER 27PF 10V C0G/NP0 0201

CAP CER 27PF 10V C0G/NP0 0201

Buy Now Datasheet
Cap, 27Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet - 96Y9179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet
96Y9179
Cap, 27Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet 96Y9179
CAP, 27PF, 10V, 5%, C0G/NP0, 0201; Capacitance:27pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 27PF, 10V, 5%, C0G/NP0, 0201; Capacitance:27pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
27.0 P0V 5%v Rohs Compliant Kemet - 85AC9869 - Newark, An Avnet Company
Chicago, IL, United States
27.0 P0V 5%v Rohs Compliant Kemet
85AC9869
27.0 P0V 5%v Rohs Compliant Kemet 85AC9869
27.0 P0V 5%V ROHS COMPLIANT: YES

27.0 P0V 5%V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0201C270J8GACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0201C270J8GACTU
Capacitors - Ceramic Capacitors C0201C270J8GACTU
CAP CER 0201

CAP CER 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0201C270J8GACTUTR-ND 96Y9179 85AC9869 C0201C270J8GACTU
Product Name Ceramic Capacitors Cap, 27Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet 27.0 P0V 5%v Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details